Vishay Intertechnology, Inc. RES 330 OHM 2% 1/4W AXIAL RLR07C3300GPRSL

Description
RES 330ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 330ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 2% 1/4W AXIAL - RLR07C3300GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 2% 1/4W AXIAL
RLR07C3300GPRSL
RES 330 OHM 2% 1/4W AXIAL RLR07C3300GPRSL
RES 330ohm 2% 1/4W AXIAL

RES 330ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3300GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3300GPRSL-ND
Through Hole Resistors RLR07C3300GPRSL-ND
330 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

330 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3300GPRSL RLR07C3300GPRSL-ND
Product Name RES 330 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details