Vishay Intertechnology, Inc. RES 330 OHM 2% 1/4W AXIAL RLR07C3300GMRE6

Description
RES 330ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 330ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 2% 1/4W AXIAL - RLR07C3300GMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 2% 1/4W AXIAL
RLR07C3300GMRE6
RES 330 OHM 2% 1/4W AXIAL RLR07C3300GMRE6
RES 330ohm 2% 1/4W AXIAL

RES 330ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3300GMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3300GMRE6-ND
Through Hole Resistors RLR07C3300GMRE6-ND
330 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

330 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,330Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C2823 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,330Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C2823
Resistor,metal Film,330Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C2823
Resistor,Metal Film,330Ohms,250WV,2 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,330Ohms,250WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C3300GMRE6 RLR07C3300GMRE6-ND 51C2823
Product Name RES 330 OHM 2% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,330Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details