32.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 32.4 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RLR07C32R4FSB14-ND | RLR07C32R4FSB14 |
| Product Name | Through Hole Resistors | Res Metal Film 32.4 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Resistance Range | 32.4 ohms |