Vishay Intertechnology, Inc. RES 324K OHM 1% 1/4W AXIAL RLR07C3243FRRSL

Description
RES 324Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 324Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324K OHM 1% 1/4W AXIAL - RLR07C3243FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324K OHM 1% 1/4W AXIAL
RLR07C3243FRRSL
RES 324K OHM 1% 1/4W AXIAL RLR07C3243FRRSL
RES 324Kohm 1% 1/4W AXIAL

RES 324Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3243FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3243FRRSL-ND
Through Hole Resistors RLR07C3243FRRSL-ND
324 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

324 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3243FRRSL RLR07C3243FRRSL-ND
Product Name RES 324K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers