Vishay Intertechnology, Inc. RES 324K OHM 1% 1/4W AXIAL RLR07C3243FRBSL

Description
RES 324Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 324Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324K OHM 1% 1/4W AXIAL - RLR07C3243FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324K OHM 1% 1/4W AXIAL
RLR07C3243FRBSL
RES 324K OHM 1% 1/4W AXIAL RLR07C3243FRBSL
RES 324Kohm 1% 1/4W AXIAL

RES 324Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3243FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3243FRBSL-ND
Through Hole Resistors RLR07C3243FRBSL-ND
324 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

324 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3243FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3243FRBSL
Through Hole Resistors RLR07C3243FRBSL
RES 324K OHM 1% 1/4W AXIAL

RES 324K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3243FRBSL RLR07C3243FRBSL-ND RLR07C3243FRBSL
Product Name RES 324K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 324000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers