Vishay Intertechnology, Inc. MF,1/4W,32.4K,1%,100PPM,S/.001%,T/R RLR07C3242FSRE5

Description
MF,1/4W,32.4K,1%,100 PPM,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/4W,32.4K,1%,100 PPM,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,32.4K,1%,100PPM,S/.001%,T/R - RLR07C3242FSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,32.4K,1%,100PPM,S/.001%,T/R
RLR07C3242FSRE5
MF,1/4W,32.4K,1%,100PPM,S/.001%,T/R RLR07C3242FSRE5
MF,1/4W,32.4K,1%,100 PPM,S/.001%,T/R

MF,1/4W,32.4K,1%,100PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - 541-RLR07C3242FSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C3242FSRE5TR-ND
Through Hole Resistors 541-RLR07C3242FSRE5TR-ND
32.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

32.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3242FSRE5 541-RLR07C3242FSRE5TR-ND
Product Name MF,1/4W,32.4K,1%,100PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details