Vishay Intertechnology, Inc. Through Hole Resistors RLR07C3240FSB14

Description
324 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
324 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C3240FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3240FSB14-ND
Through Hole Resistors RLR07C3240FSB14-ND
324 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

324 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 324 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole - RLR07C3240FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 324 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
RLR07C3240FSB14
Res Metal Film 324 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR07C3240FSB14
Res Metal Film 324 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 324 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR07C3240FSB14-ND RLR07C3240FSB14
Product Name Through Hole Resistors Res Metal Film 324 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details