Vishay Intertechnology, Inc. RES 324 OHM 1% 1/4W AXIAL RLR07C3240FPBSL

Description
RES 324ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 324ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 1% 1/4W AXIAL - RLR07C3240FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1% 1/4W AXIAL
RLR07C3240FPBSL
RES 324 OHM 1% 1/4W AXIAL RLR07C3240FPBSL
RES 324ohm 1% 1/4W AXIAL

RES 324ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3240FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3240FPBSL-ND
Through Hole Resistors RLR07C3240FPBSL-ND
324 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

324 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3240FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3240FPBSL
Through Hole Resistors RLR07C3240FPBSL
RES 324 OHM 1% 1/4W AXIAL

RES 324 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3240FPBSL RLR07C3240FPBSL-ND RLR07C3240FPBSL
Product Name RES 324 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 324 ohms 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details