Vishay Intertechnology, Inc. RES 31.6 OHM 1% 1/4W AXIAL RLR07C31R6FSB14

Description
RES 31.6ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 31.6ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6 OHM 1% 1/4W AXIAL - RLR07C31R6FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 1% 1/4W AXIAL
RLR07C31R6FSB14
RES 31.6 OHM 1% 1/4W AXIAL RLR07C31R6FSB14
RES 31.6ohm 1% 1/4W AXIAL

RES 31.6ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C31R6FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C31R6FSB14-ND
Through Hole Resistors RLR07C31R6FSB14-ND
31.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

31.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C31R6FSB14 RLR07C31R6FSB14-ND
Product Name RES 31.6 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31.6 ohms 31.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers