Vishay Intertechnology, Inc. Through Hole Resistors RLR07C3164FRRE6

Description
3.16 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.16 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C3164FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3164FRRE6-ND
Through Hole Resistors RLR07C3164FRRE6-ND
3.16 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.16 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 3.16M OHM 1% 1/4W AXIAL - RLR07C3164FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16M OHM 1% 1/4W AXIAL
RLR07C3164FRRE6
RES 3.16M OHM 1% 1/4W AXIAL RLR07C3164FRRE6
RES 3.16Mohm 1% 1/4W AXIAL

RES 3.16Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3164FRRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3164FRRE6
Through Hole Resistors RLR07C3164FRRE6
RES 3.16M OHM 1% 1/4W AXIAL

RES 3.16M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3164FRRE6-ND RLR07C3164FRRE6 RLR07C3164FRRE6
Product Name Through Hole Resistors RES 3.16M OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Through Hole Resistors - 4756690 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details