Vishay Intertechnology, Inc. RES 3.16K OHM 1% 1/4W AXIAL RLR07C3161FPBSL

Description
RES 3.16Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.16Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 1% 1/4W AXIAL - RLR07C3161FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1% 1/4W AXIAL
RLR07C3161FPBSL
RES 3.16K OHM 1% 1/4W AXIAL RLR07C3161FPBSL
RES 3.16Kohm 1% 1/4W AXIAL

RES 3.16Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3161FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3161FPBSL-ND
Through Hole Resistors RLR07C3161FPBSL-ND
3.16 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.16 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3161FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3161FPBSL
Through Hole Resistors RLR07C3161FPBSL
RES 3.16K OHM 1% 1/4W AXIAL

RES 3.16K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3161FPBSL RLR07C3161FPBSL-ND RLR07C3161FPBSL
Product Name RES 3.16K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers