Vishay Intertechnology, Inc. Through Hole Resistors RLR07C3160FPBSL

Description
316 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
316 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C3160FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3160FPBSL-ND
Through Hole Resistors RLR07C3160FPBSL-ND
316 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

316 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 316 OHM 1% 1/4W AXIAL - RLR07C3160FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1% 1/4W AXIAL
RLR07C3160FPBSL
RES 316 OHM 1% 1/4W AXIAL RLR07C3160FPBSL
RES 316ohm 1% 1/4W AXIAL

RES 316ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3160FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3160FPBSL
Through Hole Resistors RLR07C3160FPBSL
RES 316 OHM 1% 1/4W AXIAL

RES 316 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3160FPBSL-ND RLR07C3160FPBSL RLR07C3160FPBSL
Product Name Through Hole Resistors RES 316 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 316 ohms 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers