Vishay Intertechnology, Inc. RES 30.9 OHM 1% 1/4W AXIAL RLR07C30R9FSRE6

Description
RES 30.9ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 30.9ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9 OHM 1% 1/4W AXIAL - RLR07C30R9FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 1% 1/4W AXIAL
RLR07C30R9FSRE6
RES 30.9 OHM 1% 1/4W AXIAL RLR07C30R9FSRE6
RES 30.9ohm 1% 1/4W AXIAL

RES 30.9ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C30R9FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C30R9FSRE6-ND
Through Hole Resistors RLR07C30R9FSRE6-ND
30.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C30R9FSRE6 RLR07C30R9FSRE6-ND
Product Name RES 30.9 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.9 ohms 30.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details