Vishay Intertechnology, Inc. RES 30.1 OHM 1% 1/4W AXIAL RLR07C30R1FPRE6

Description
RES 30.1ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 1% 1/4W AXIAL - RLR07C30R1FPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1% 1/4W AXIAL
RLR07C30R1FPRE6
RES 30.1 OHM 1% 1/4W AXIAL RLR07C30R1FPRE6
RES 30.1ohm 1% 1/4W AXIAL

RES 30.1ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C30R1FPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C30R1FPRE6-ND
Through Hole Resistors RLR07C30R1FPRE6-ND
30.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C30R1FPRE6 RLR07C30R1FPRE6-ND
Product Name RES 30.1 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details