Vishay Intertechnology, Inc. Through Hole Resistors RLR07C30R0GPBSL

Description
30 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
30 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C30R0GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C30R0GPBSL-ND
Through Hole Resistors RLR07C30R0GPBSL-ND
30 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 30 OHM 2% 1/4W AXIAL - RLR07C30R0GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 2% 1/4W AXIAL
RLR07C30R0GPBSL
RES 30 OHM 2% 1/4W AXIAL RLR07C30R0GPBSL
RES 30ohm 2% 1/4W AXIAL

RES 30ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C30R0GPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C30R0GPBSL
Through Hole Resistors RLR07C30R0GPBSL
RES 30 OHM 2% 1/4W AXIAL

RES 30 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C30R0GPBSL-ND RLR07C30R0GPBSL RLR07C30R0GPBSL
Product Name Through Hole Resistors RES 30 OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers