Vishay Intertechnology, Inc. RES 30 OHM 2% 1/4W AXIAL RLR07C30R0GMRE6

Description
RES 30ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 30ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 2% 1/4W AXIAL - RLR07C30R0GMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 2% 1/4W AXIAL
RLR07C30R0GMRE6
RES 30 OHM 2% 1/4W AXIAL RLR07C30R0GMRE6
RES 30ohm 2% 1/4W AXIAL

RES 30ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C30R0GMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C30R0GMRE6-ND
Through Hole Resistors RLR07C30R0GMRE6-ND
30 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C30R0GMRE6 RLR07C30R0GMRE6-ND
Product Name RES 30 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30 ohms 30 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers