Vishay Intertechnology, Inc. RES 3.09M OHM 1% 1/4W AXIAL RLR07C3094FRRE6

Description
RES 3.09Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.09Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09M OHM 1% 1/4W AXIAL - RLR07C3094FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09M OHM 1% 1/4W AXIAL
RLR07C3094FRRE6
RES 3.09M OHM 1% 1/4W AXIAL RLR07C3094FRRE6
RES 3.09Mohm 1% 1/4W AXIAL

RES 3.09Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3094FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3094FRRE6-ND
Through Hole Resistors RLR07C3094FRRE6-ND
3.09 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.09 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3094FRRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3094FRRE6
Through Hole Resistors RLR07C3094FRRE6
RES 3.09M OHM 1% 1/4W AXIAL

RES 3.09M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3094FRRE6 RLR07C3094FRRE6-ND RLR07C3094FRRE6
Product Name RES 3.09M OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3.09E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details