Vishay Intertechnology, Inc. Through Hole Resistors RLR07C3092FSBSL

Description
30.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
30.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C3092FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3092FSBSL-ND
Through Hole Resistors RLR07C3092FSBSL-ND
30.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 30.9K OHM 1% 1/4W AXIAL - RLR07C3092FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 1% 1/4W AXIAL
RLR07C3092FSBSL
RES 30.9K OHM 1% 1/4W AXIAL RLR07C3092FSBSL
RES 30.9Kohm 1% 1/4W AXIAL

RES 30.9Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3092FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3092FSBSL
Through Hole Resistors RLR07C3092FSBSL
RES 30.9K OHM 1% 1/4W AXIAL

RES 30.9K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3092FSBSL-ND RLR07C3092FSBSL RLR07C3092FSBSL
Product Name Through Hole Resistors RES 30.9K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details