Vishay Intertechnology, Inc. RES 30.9K OHM 1% 1/4W AXIAL RLR07C3092FPR36

Description
RES 30.9Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 30.9Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9K OHM 1% 1/4W AXIAL - RLR07C3092FPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 1% 1/4W AXIAL
RLR07C3092FPR36
RES 30.9K OHM 1% 1/4W AXIAL RLR07C3092FPR36
RES 30.9Kohm 1% 1/4W AXIAL

RES 30.9Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3092FPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3092FPR36-ND
Through Hole Resistors RLR07C3092FPR36-ND
30.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3092FPR36 RLR07C3092FPR36-ND
Product Name RES 30.9K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details