Vishay Intertechnology, Inc. RES 309 OHM 1% 1/4W AXIAL RLR07C3090FSBSL

Description
RES 309ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 309ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 1% 1/4W AXIAL - RLR07C3090FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1% 1/4W AXIAL
RLR07C3090FSBSL
RES 309 OHM 1% 1/4W AXIAL RLR07C3090FSBSL
RES 309ohm 1% 1/4W AXIAL

RES 309ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3090FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3090FSBSL-ND
Through Hole Resistors RLR07C3090FSBSL-ND
309 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

309 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3090FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3090FSBSL
Through Hole Resistors RLR07C3090FSBSL
RES 309 OHM 1% 1/4W AXIAL

RES 309 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3090FSBSL RLR07C3090FSBSL-ND RLR07C3090FSBSL
Product Name RES 309 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 309 ohms 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers