Vishay Intertechnology, Inc. RES 309 OHM 1% 1/4W AXIAL RLR07C3090FSB14

Description
RES 309ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 309ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 1% 1/4W AXIAL - RLR07C3090FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1% 1/4W AXIAL
RLR07C3090FSB14
RES 309 OHM 1% 1/4W AXIAL RLR07C3090FSB14
RES 309ohm 1% 1/4W AXIAL

RES 309ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3090FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3090FSB14-ND
Through Hole Resistors RLR07C3090FSB14-ND
309 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

309 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3090FSB14 RLR07C3090FSB14-ND
Product Name RES 309 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details