Vishay Intertechnology, Inc. RES 301K OHM 1% 1/4W AXIAL RLR07C3013FRBSL

Description
RES 301Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 301Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1% 1/4W AXIAL - RLR07C3013FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1% 1/4W AXIAL
RLR07C3013FRBSL
RES 301K OHM 1% 1/4W AXIAL RLR07C3013FRBSL
RES 301Kohm 1% 1/4W AXIAL

RES 301Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3013FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3013FRBSL-ND
Through Hole Resistors RLR07C3013FRBSL-ND
301 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

301 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3013FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3013FRBSL
Through Hole Resistors RLR07C3013FRBSL
RES 301K OHM 1% 1/4W AXIAL

RES 301K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3013FRBSL RLR07C3013FRBSL-ND RLR07C3013FRBSL
Product Name RES 301K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 301000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details