Vishay Intertechnology, Inc. RES 30.1K OHM 1% 1/4W AXIAL RLR07C3012FMB14

Description
RES 30.1Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 30.1Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1% 1/4W AXIAL - RLR07C3012FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1% 1/4W AXIAL
RLR07C3012FMB14
RES 30.1K OHM 1% 1/4W AXIAL RLR07C3012FMB14
RES 30.1Kohm 1% 1/4W AXIAL

RES 30.1Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3012FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3012FMB14-ND
Through Hole Resistors RLR07C3012FMB14-ND
30.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3012FMB14 RLR07C3012FMB14-ND
Product Name RES 30.1K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers