Vishay Precision Group RES 3.01K OHM 1% 1/4W AXIAL RLR07C3011FSB14

Description
RES 3.01Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1% 1/4W AXIAL - RLR07C3011FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1% 1/4W AXIAL
RLR07C3011FSB14
RES 3.01K OHM 1% 1/4W AXIAL RLR07C3011FSB14
RES 3.01Kohm 1% 1/4W AXIAL

RES 3.01Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3011FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3011FSB14-ND
Through Hole Resistors RLR07C3011FSB14-ND
3.01 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.01 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 3.01Kohm, 250Mw, 1%; Resistance Vishay - 51C2508 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.01Kohm, 250Mw, 1%; Resistance Vishay
51C2508
Metal Film Resistor, 3.01Kohm, 250Mw, 1%; Resistance Vishay 51C2508
METAL FILM RESISTOR, 3.01KOHM, 250mW, 1%; Resistance:3.01kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 3.01KOHM, 250mW, 1%; Resistance:3.01kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C3011FSB14 RLR07C3011FSB14-ND 51C2508
Product Name RES 3.01K OHM 1% 1/4W AXIAL Through Hole Resistors Metal Film Resistor, 3.01Kohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 3010 ohms 3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details