Vishay Intertechnology, Inc. RES 3.01K OHM 1% 1/4W AXIAL RLR07C3011FMB14

Description
RES 3.01Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1% 1/4W AXIAL - RLR07C3011FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1% 1/4W AXIAL
RLR07C3011FMB14
RES 3.01K OHM 1% 1/4W AXIAL RLR07C3011FMB14
RES 3.01Kohm 1% 1/4W AXIAL

RES 3.01Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3011FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3011FMB14-ND
Through Hole Resistors RLR07C3011FMB14-ND
3.01 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.01 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3011FMB14 RLR07C3011FMB14-ND
Product Name RES 3.01K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details