Vishay Intertechnology, Inc. RES 3M OHM 2% 1/4W AXIAL RLR07C3004GSB14

Description
RES 3Mohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3Mohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3M OHM 2% 1/4W AXIAL - RLR07C3004GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3M OHM 2% 1/4W AXIAL
RLR07C3004GSB14
RES 3M OHM 2% 1/4W AXIAL RLR07C3004GSB14
RES 3Mohm 2% 1/4W AXIAL

RES 3Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3004GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3004GSB14-ND
Through Hole Resistors RLR07C3004GSB14-ND
3 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,3Mohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C2470 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3Mohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C2470
Resistor,metal Film,3Mohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C2470
Resistor,Metal Film,3MOhms,250WV,2+ /-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,3MOhms,250WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C3004GSB14 RLR07C3004GSB14-ND 51C2470
Product Name RES 3M OHM 2% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,3Mohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.00E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756640 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details