Vishay Precision Group RES 3M OHM 2% 1/4W AXIAL RLR07C3004GRB14

Description
RES 3Mohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3Mohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3M OHM 2% 1/4W AXIAL - RLR07C3004GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3M OHM 2% 1/4W AXIAL
RLR07C3004GRB14
RES 3M OHM 2% 1/4W AXIAL RLR07C3004GRB14
RES 3Mohm 2% 1/4W AXIAL

RES 3Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3004GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3004GRB14-ND
Through Hole Resistors RLR07C3004GRB14-ND
3 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,3Mohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C2465 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3Mohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C2465
Resistor,metal Film,3Mohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C2465
Resistor,Metal Film,3MOhms,250WV,2+ /-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,3MOhms,250WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C3004GRB14 RLR07C3004GRB14-ND 51C2465
Product Name RES 3M OHM 2% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,3Mohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.00E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details