Vishay Precision Group RES 300K OHM 2% 1/4W AXIAL RLR07C3003GSB14

Description
RES 300Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 300Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300K OHM 2% 1/4W AXIAL - RLR07C3003GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 2% 1/4W AXIAL
RLR07C3003GSB14
RES 300K OHM 2% 1/4W AXIAL RLR07C3003GSB14
RES 300Kohm 2% 1/4W AXIAL

RES 300Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3003GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3003GSB14-ND
Through Hole Resistors RLR07C3003GSB14-ND
300 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

300 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 300Kohm, 250Mw, 2%; Resistance Vishay - 51C2447 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 300Kohm, 250Mw, 2%; Resistance Vishay
51C2447
Metal Film Resistor, 300Kohm, 250Mw, 2%; Resistance Vishay 51C2447
METAL FILM RESISTOR, 300KOHM, 250mW, 2%; Resistance:300kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 300KOHM, 250mW, 2%; Resistance:300kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C3003GSB14 RLR07C3003GSB14-ND 51C2447
Product Name RES 300K OHM 2% 1/4W AXIAL Through Hole Resistors Metal Film Resistor, 300Kohm, 250Mw, 2%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 300000 ohms 300000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details