Vishay Intertechnology, Inc. Through Hole Resistors RLR07C3003GRBSL

Description
300 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
300 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C3003GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3003GRBSL-ND
Through Hole Resistors RLR07C3003GRBSL-ND
300 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

300 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 300K OHM 2% 1/4W AXIAL - RLR07C3003GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 2% 1/4W AXIAL
RLR07C3003GRBSL
RES 300K OHM 2% 1/4W AXIAL RLR07C3003GRBSL
RES 300Kohm 2% 1/4W AXIAL

RES 300Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3003GRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3003GRBSL
Through Hole Resistors RLR07C3003GRBSL
RES 300K OHM 2% 1/4W AXIAL

RES 300K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3003GRBSL-ND RLR07C3003GRBSL RLR07C3003GRBSL
Product Name Through Hole Resistors RES 300K OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details