Vishay Intertechnology, Inc. RES 300K OHM 2% 1/4W AXIAL RLR07C3003GMRE6

Description
RES 300Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 300Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300K OHM 2% 1/4W AXIAL - RLR07C3003GMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 2% 1/4W AXIAL
RLR07C3003GMRE6
RES 300K OHM 2% 1/4W AXIAL RLR07C3003GMRE6
RES 300Kohm 2% 1/4W AXIAL

RES 300Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3003GMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3003GMRE6-ND
Through Hole Resistors RLR07C3003GMRE6-ND
300 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

300 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3003GMRE6 RLR07C3003GMRE6-ND
Product Name RES 300K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756319 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers