RES 30Kohm 2% 1/4W AXIAL
RES 30K OHM 2% 1/4W AXIAL
30 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,30KOhms,250WV,2
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR07C3002GSRE6 | 541-RLR07C3002GSRE6CT-ND | 51C2423 |
| Product Name | RES 30K OHM 2% 1/4W AXIAL | Through Hole Resistors | Resistor,metal Film,30Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 30000 ohms | ||
| Tolerance | 2 +/- % | 2 +/- % | |
| Power Rating | 4 watts | 0.2500 watts | |
| Configuration | Single Resistor | Single Resistor |