30 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 30Kohm 2% 1/4W AXIAL
Resistor,Metal Film,30KOhms,250WV,2
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR07C3002GSR36-ND | RLR07C3002GSR36 | 51C2429 |
| Product Name | Through Hole Resistors | RES 30K OHM 2% 1/4W AXIAL | Resistor,metal Film,30Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 2 +/- % | 2 +/- % |