Vishay Precision Group RES 30K OHM 2% 1/4W AXIAL RLR07C3002GRB14

Description
RES 30Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 30Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 2% 1/4W AXIAL - RLR07C3002GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 2% 1/4W AXIAL
RLR07C3002GRB14
RES 30K OHM 2% 1/4W AXIAL RLR07C3002GRB14
RES 30Kohm 2% 1/4W AXIAL

RES 30Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3002GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3002GRB14-ND
Through Hole Resistors RLR07C3002GRB14-ND
30 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,30Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C2414 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C2414
Resistor,metal Film,30Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C2414
Resistor,Metal Film,30KOhms,250WV,2 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,30KOhms,250WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C3002GRB14 RLR07C3002GRB14-ND 51C2414
Product Name RES 30K OHM 2% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,30Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details