Vishay Intertechnology, Inc. Through Hole Resistors RLR07C3002GMBSL

Description
30 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
30 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C3002GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3002GMBSL-ND
Through Hole Resistors RLR07C3002GMBSL-ND
30 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 30K OHM 2% 1/4W AXIAL - RLR07C3002GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 2% 1/4W AXIAL
RLR07C3002GMBSL
RES 30K OHM 2% 1/4W AXIAL RLR07C3002GMBSL
RES 30Kohm 2% 1/4W AXIAL

RES 30Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3002GMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3002GMBSL
Through Hole Resistors RLR07C3002GMBSL
RES 30K OHM 2% 1/4W AXIAL

RES 30K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3002GMBSL-ND RLR07C3002GMBSL RLR07C3002GMBSL
Product Name Through Hole Resistors RES 30K OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details