Vishay Precision Group RES 3K OHM 2% 1/4W AXIAL RLR07C3001GSB14

Description
RES 3Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3K OHM 2% 1/4W AXIAL - RLR07C3001GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 2% 1/4W AXIAL
RLR07C3001GSB14
RES 3K OHM 2% 1/4W AXIAL RLR07C3001GSB14
RES 3Kohm 2% 1/4W AXIAL

RES 3Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3001GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3001GSB14-ND
Through Hole Resistors RLR07C3001GSB14-ND
3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 3 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy - 70201047 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 3 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy
70201047
Resistor;Metal Film;Res 3 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy 70201047
Meets Requirements of MIL-PRF-39017 Failure Rate: Verified Failure Rate (Contact Factory for Current Level) Excellent High Frequency Performance Epoxy Coated Construction Provides Superior Moisture Protection Traceability of Materials and Processing Monthly Lot Acceptance Testing Very Low Noise Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements

  • Meets Requirements of MIL-PRF-39017
  • Failure Rate: Verified Failure Rate (Contact Factory for Current Level)
  • Excellent High Frequency Performance
  • Epoxy Coated Construction Provides Superior Moisture Protection
  • Traceability of Materials and Processing
  • Monthly Lot Acceptance Testing
  • Very Low Noise
  • Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements
Supplier's Site
Metal Film Resistor, 3Kohm, 250Mw, 2%; Resistance Vishay - 97H5175 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3Kohm, 250Mw, 2%; Resistance Vishay
97H5175
Metal Film Resistor, 3Kohm, 250Mw, 2%; Resistance Vishay 97H5175
METAL FILM RESISTOR, 3KOHM, 250mW, 2%; Resistance:3kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 3KOHM, 250mW, 2%; Resistance:3kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RLR07C3001GSB14 RLR07C3001GSB14-ND 70201047 97H5175
Product Name RES 3K OHM 2% 1/4W AXIAL Through Hole Resistors Resistor;Metal Film;Res 3 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy Metal Film Resistor, 3Kohm, 250Mw, 2%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 3000 ohms 3000 ohms 3000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details