Vishay Intertechnology, Inc. RES 3K OHM 2% 1/4W AXIAL RLR07C3001GRBSL

Description
RES 3Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3K OHM 2% 1/4W AXIAL - RLR07C3001GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 2% 1/4W AXIAL
RLR07C3001GRBSL
RES 3K OHM 2% 1/4W AXIAL RLR07C3001GRBSL
RES 3Kohm 2% 1/4W AXIAL

RES 3Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3001GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3001GRBSL-ND
Through Hole Resistors RLR07C3001GRBSL-ND
3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3001GRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3001GRBSL
Through Hole Resistors RLR07C3001GRBSL
RES 3K OHM 2% 1/4W AXIAL

RES 3K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3001GRBSL RLR07C3001GRBSL-ND RLR07C3001GRBSL
Product Name RES 3K OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details