The Vishay RLR series metal film resistor, specifically part number 15AC4183, is designed to meet the military specification MIL-PRF-39017, ensuring high reliability and performance in demanding applications. This resistor features an epoxy-coated construction that provides superior moisture protection and a verified failure rate, with traceability of materials and processing. It offers a resistance value of 300 ohms, a power rating of 250 mW, and a maximum working voltage of 250 V. The resistor is available with tolerances of ±1% and ±2%, and has a temperature coefficient of ±100 ppm/°C. It operates effectively within a temperature range of -65°C to +150°C. The product is suitable for applications requiring low noise and high stability, making it a reliable choice for engineers in military and established reliability projects.
Resistance:300ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 15AC4183 |
| Product Name | Resistance Vishay |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 300 ohms |
| Tolerance | 2 +/- % |