Vishay Precision Group Through Hole Resistors RLR07C3000GSB14

Description
300 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
300 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C3000GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3000GSB14-ND
Through Hole Resistors RLR07C3000GSB14-ND
300 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

300 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 300 OHM 2% 1/4W AXIAL - RLR07C3000GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 2% 1/4W AXIAL
RLR07C3000GSB14
RES 300 OHM 2% 1/4W AXIAL RLR07C3000GSB14
RES 300ohm 2% 1/4W AXIAL

RES 300ohm 2% 1/4W AXIAL

Supplier's Site
Metal Film Resistor, 300 Ohm, 250Mw, 2%; Resistance Vishay - 51C2360 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 300 Ohm, 250Mw, 2%; Resistance Vishay
51C2360
Metal Film Resistor, 300 Ohm, 250Mw, 2%; Resistance Vishay 51C2360
METAL FILM RESISTOR, 300 OHM, 250mW, 2%; Resistance:300ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 300 OHM, 250mW, 2%; Resistance:300ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C3000GSB14-ND RLR07C3000GSB14 51C2360
Product Name Through Hole Resistors RES 300 OHM 2% 1/4W AXIAL Metal Film Resistor, 300 Ohm, 250Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 300 ohms 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers