Vishay Intertechnology, Inc. RES 2.8 OHM 1% 1/4W AXIAL RLR07C2R80FMRSL

Description
RES 2.8ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.8ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8 OHM 1% 1/4W AXIAL - RLR07C2R80FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8 OHM 1% 1/4W AXIAL
RLR07C2R80FMRSL
RES 2.8 OHM 1% 1/4W AXIAL RLR07C2R80FMRSL
RES 2.8ohm 1% 1/4W AXIAL

RES 2.8ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2R80FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2R80FMRSL-ND
Through Hole Resistors RLR07C2R80FMRSL-ND
2.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C2R80FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2R80FMRSL
Through Hole Resistors RLR07C2R80FMRSL
RES 2.8 OHM 1% 1/4W AXIAL

RES 2.8 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2R80FMRSL RLR07C2R80FMRSL-ND RLR07C2R80FMRSL
Product Name RES 2.8 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2.8 ohms 2.8 ohms 2.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details