Vishay Intertechnology, Inc. RES 2.7 OHM 2% 1/4W AXIAL RLR07C2R70GRRE6

Description
RES 2.7ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.7ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7 OHM 2% 1/4W AXIAL - RLR07C2R70GRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 2% 1/4W AXIAL
RLR07C2R70GRRE6
RES 2.7 OHM 2% 1/4W AXIAL RLR07C2R70GRRE6
RES 2.7ohm 2% 1/4W AXIAL

RES 2.7ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2R70GRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2R70GRRE6-ND
Through Hole Resistors RLR07C2R70GRRE6-ND
2.7 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.7 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2R70GRRE6 RLR07C2R70GRRE6-ND
Product Name RES 2.7 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.7 ohms 2.7 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details