Vishay Intertechnology, Inc. RES 2.7 OHM 2% 1/4W AXIAL RLR07C2R70GMRE6

Description
RES 2.7ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.7ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7 OHM 2% 1/4W AXIAL - RLR07C2R70GMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 2% 1/4W AXIAL
RLR07C2R70GMRE6
RES 2.7 OHM 2% 1/4W AXIAL RLR07C2R70GMRE6
RES 2.7ohm 2% 1/4W AXIAL

RES 2.7ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2R70GMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2R70GMRE6-ND
Through Hole Resistors RLR07C2R70GMRE6-ND
2.7 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.7 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,2.7Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C0154 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.7Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C0154
Resistor,metal Film,2.7Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C0154
Resistor,Metal Film,2.7Ohms,250WV,2 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,2.7Ohms,250WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C2R70GMRE6 RLR07C2R70GMRE6-ND 51C0154
Product Name RES 2.7 OHM 2% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,2.7Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.7 ohms 2.7 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers