2.7 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 2.7ohm 2% 1/4W AXIAL
Resistor,Metal Film,2.7Ohms,250WV,2
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR07C2R70GMB14-ND | RLR07C2R70GMB14 | 51C0152 |
| Product Name | Through Hole Resistors | RES 2.7 OHM 2% 1/4W AXIAL | Resistor,metal Film,2.7Ohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 2.7 ohms | 2.7 ohms |