Vishay Intertechnology, Inc. Through Hole Resistors RLR07C2R67FMRSL

Description
2.67 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.67 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C2R67FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2R67FMRSL-ND
Through Hole Resistors RLR07C2R67FMRSL-ND
2.67 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.67 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2.67 OHM 1% 1/4W AXIAL - RLR07C2R67FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67 OHM 1% 1/4W AXIAL
RLR07C2R67FMRSL
RES 2.67 OHM 1% 1/4W AXIAL RLR07C2R67FMRSL
RES 2.67ohm 1% 1/4W AXIAL

RES 2.67ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2R67FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2R67FMRSL
Through Hole Resistors RLR07C2R67FMRSL
RES 2.67 OHM 1% 1/4W AXIAL

RES 2.67 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2R67FMRSL-ND RLR07C2R67FMRSL RLR07C2R67FMRSL
Product Name Through Hole Resistors RES 2.67 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 2.67 ohms 2.67 ohms 2.67 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details