Vishay Intertechnology, Inc. RES 2.55 OHM 1% 1/4W AXIAL RLR07C2R55FMB14

Description
RES 2.55ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.55ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55 OHM 1% 1/4W AXIAL - RLR07C2R55FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55 OHM 1% 1/4W AXIAL
RLR07C2R55FMB14
RES 2.55 OHM 1% 1/4W AXIAL RLR07C2R55FMB14
RES 2.55ohm 1% 1/4W AXIAL

RES 2.55ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2R55FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2R55FMB14-ND
Through Hole Resistors RLR07C2R55FMB14-ND
2.55 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.55 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2R55FMB14 RLR07C2R55FMB14-ND
Product Name RES 2.55 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.55 ohms 2.55 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers