Vishay Intertechnology, Inc. RES 2.4 OHM 2% 1/4W AXIAL RLR07C2R40GMBSL

Description
RES 2.4ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.4ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4 OHM 2% 1/4W AXIAL - RLR07C2R40GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4 OHM 2% 1/4W AXIAL
RLR07C2R40GMBSL
RES 2.4 OHM 2% 1/4W AXIAL RLR07C2R40GMBSL
RES 2.4ohm 2% 1/4W AXIAL

RES 2.4ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2R40GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2R40GMBSL-ND
Through Hole Resistors RLR07C2R40GMBSL-ND
2.4 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.4 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2R40GMBSL RLR07C2R40GMBSL-ND
Product Name RES 2.4 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.4 ohms 2.4 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers