Vishay Intertechnology, Inc. RES 2.4 OHM 2% 1/4W AXIAL RLR07C2R40GMB14

Description
RES 2.4ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2.4ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4 OHM 2% 1/4W AXIAL - RLR07C2R40GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4 OHM 2% 1/4W AXIAL
RLR07C2R40GMB14
RES 2.4 OHM 2% 1/4W AXIAL RLR07C2R40GMB14
RES 2.4ohm 2% 1/4W AXIAL

RES 2.4ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2R40GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2R40GMB14-ND
Through Hole Resistors RLR07C2R40GMB14-ND
2.4 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.4 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2R40GMB14 RLR07C2R40GMB14-ND
Product Name RES 2.4 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.4 ohms 2.4 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details