Vishay Intertechnology, Inc. Through Hole Resistors RLR07C2R20GMRSL

Description
2.2 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.2 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C2R20GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2R20GMRSL-ND
Through Hole Resistors RLR07C2R20GMRSL-ND
2.2 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.2 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2.2 OHM 2% 1/4W AXIAL - RLR07C2R20GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 2% 1/4W AXIAL
RLR07C2R20GMRSL
RES 2.2 OHM 2% 1/4W AXIAL RLR07C2R20GMRSL
RES 2.2ohm 2% 1/4W AXIAL

RES 2.2ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2R20GMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2R20GMRSL
Through Hole Resistors RLR07C2R20GMRSL
RES 2.2 OHM 2% 1/4W AXIAL

RES 2.2 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2R20GMRSL-ND RLR07C2R20GMRSL RLR07C2R20GMRSL
Product Name Through Hole Resistors RES 2.2 OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers