Vishay Intertechnology, Inc. RES 2 OHM 1% 1/4W AXIAL RLR07C2R00FMB14

Description
RES 2ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2 OHM 1% 1/4W AXIAL - RLR07C2R00FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 1% 1/4W AXIAL
RLR07C2R00FMB14
RES 2 OHM 1% 1/4W AXIAL RLR07C2R00FMB14
RES 2ohm 1% 1/4W AXIAL

RES 2ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2R00FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2R00FMB14-ND
Through Hole Resistors RLR07C2R00FMB14-ND
2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C2R00FMB14 RLR07C2R00FMB14-ND
Product Name RES 2 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers