Vishay Intertechnology, Inc. RES 29.4 OHM 1% 1/4W AXIAL RLR07C29R4FSRE6

Description
RES 29.4ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 29.4ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4 OHM 1% 1/4W AXIAL - RLR07C29R4FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 1% 1/4W AXIAL
RLR07C29R4FSRE6
RES 29.4 OHM 1% 1/4W AXIAL RLR07C29R4FSRE6
RES 29.4ohm 1% 1/4W AXIAL

RES 29.4ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C29R4FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C29R4FSRE6-ND
Through Hole Resistors RLR07C29R4FSRE6-ND
29.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

29.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C29R4FSRE6 RLR07C29R4FSRE6-ND
Product Name RES 29.4 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29.4 ohms 29.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details