Vishay Intertechnology, Inc. Through Hole Resistors RLR07C29R4FSBSL

Description
29.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
29.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C29R4FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C29R4FSBSL-ND
Through Hole Resistors RLR07C29R4FSBSL-ND
29.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

29.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 29.4 OHM 1% 1/4W AXIAL - RLR07C29R4FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 1% 1/4W AXIAL
RLR07C29R4FSBSL
RES 29.4 OHM 1% 1/4W AXIAL RLR07C29R4FSBSL
RES 29.4ohm 1% 1/4W AXIAL

RES 29.4ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C29R4FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C29R4FSBSL
Through Hole Resistors RLR07C29R4FSBSL
RES 29.4 OHM 1% 1/4W AXIAL

RES 29.4 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C29R4FSBSL-ND RLR07C29R4FSBSL RLR07C29R4FSBSL
Product Name Through Hole Resistors RES 29.4 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 29.4 ohms 29.4 ohms 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details